The PT6409P is a high-performance, power-distribution switch manufactured by Texas Instruments, designed to enhance the efficiency and reliability of systems that require power management solutions. This device is particularly suited for applications in portable electronics where power conservation and battery life extension are critical.
Key Features
- Integrated Power FET: The PT6409P includes a built-in power FET that provides a high-side power distribution switch, ensuring minimal voltage drop and power dissipation.
- Adjustable Current Limit: Users can set the current limit to protect the system from excessive current draw, which can help prevent damage to the device and extend the lifespan of the battery.
- Thermal Shutdown Protection: The device incorporates thermal shutdown protection that disables the FET when the junction temperature exceeds safe operating limits, thereby safeguarding the system from overheating.
- Under-Voltage Lockout (UVLO): The PT6409P ensures that the switch remains off when the input voltage falls below a certain threshold, preventing the system from operating under potentially harmful low-voltage conditions.
- Fast Transient Response: The device is engineered to handle fast transients, maintaining stability and performance even under rapid load changes.
Applications
The versatility of the PT6409P allows it to be used in a wide array of applications, making it an ideal choice for:
- Portable and battery-powered devices
- Smartphones and tablets
- Power management modules
- USB and peripheral ports
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 6.5V |
| Output Current (Max) |
Adjustable up to 1.1A |
| Package Type |
PowerPAD™ Thermally Enhanced Package |
| Operating Temperature Range |
-40°C to 85°C |
With its robust feature set and reliable performance, the PT6409P from Texas Instruments stands out as a superior power management solution for designers looking to enhance their power distribution systems.