EN
  • EN
  • DE

PT6306N

Part No PT6306N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR 1.8V 3A 12 PIN VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 9V
Nominal Output Voltage 1 1.8V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating 0°C to 70°C
Efficiency 68%
Mounting Through Hole
Dimension 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm)
Win Source Part Number 042234-PT6306
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT6306N CAD Model

Description

The PT6306N is a high-performance, 3.3V, 9A, adjustable/programmable, step-down integrated switch regulator (ISR) from Texas Instruments.

  • Output Voltage: Adjustable from 1.5V to 3.5V with a ±2% output voltage tolerance
  • Output Current: Up to 9A
  • Frequency: 300kHz
  • Efficiency: Up to 90%

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess