EN
  • EN
  • DE

MFRC50001T

Part No MFRC50001T
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description HIGHLY INTEGRATED ISO/IEC 14443 A READER IC / IC MIFARE READER 32SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 150°C
Case / Package 32-SO
Win Source Part Number 058461-MFRC50001T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MFRC50001T
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MFRC50001T CAD Model

Description

The MFRC50001T is a highly integrated transmission module for contactless communication at 13.56 MHz produced by NXP Semiconductors. This module is specifically designed for applications within the near field communication (NFC) domain, including access control, transportation, and e-payment systems. It is compliant with ISO/IEC 14443 A/MIFARE protocols, ensuring broad compatibility with existing RFID infrastructure and NFC devices.

Key Features

  • High Integration: The MFRC50001T module integrates all necessary components for RFID communication, simplifying design and reducing time-to-market for product developers.
  • ISO/IEC 14443 A/MIFARE Compatibility: This ensures the module's interoperability with a wide range of smart cards and NFC devices, making it a versatile choice for various applications.
  • 13.56 MHz Carrier Frequency: This frequency is the standard for NFC and RFID communication, providing a balance between range and data transfer speed.
  • Antenna Connection: The module allows for easy connection to an external antenna, which can be tailored to specific application requirements.
  • Low Power Consumption: The MFRC50001T is designed for energy efficiency, which is crucial for battery-operated devices such as smart cards and mobile accessories.
  • Multiple Interface Options: It supports various interfaces such as I²C, SPI, and UART, offering flexibility in system design and integration.

Applications

  • Access Control Systems
  • Public Transportation Fare Collection
  • Contactless Payment Terminals
  • NFC-based Customer Engagement Tools
  • Identification and Tracking Solutions

The NXP MFRC50001T is a robust and reliable solution for developers looking to incorporate NFC technology into their products. Its ease of integration, compliance with industry standards, and support for multiple communication interfaces make it an excellent choice for a wide range of contactless applications.

You May Also Be Interested in

STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
STMicroelectronics
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
Lowest to $3.5301
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess