EN
  • EN
  • DE

ML70.100

Part No ML70.100
Manufacturer PULS, LP
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC CONVERTER 24V 72W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr PULS, LP
Series MiniLine (72W)
Package Box
Input Type AC
Number of Outputs 1
AC Voltage - Input 100 ~ 120 VAC, 200 ~ 240 VAC
Voltage - Output 1 24V
Current - Output (Max) 3A
Power (Watts) 72W
Applications ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing
Dimension 3.58" L x 1.77" W x 2.95" H (91.0mm x 45.0mm x 75.0mm)
Approval Agency ABS, CSA, DNV GL, EAC, IEC, NEC, UL
Standard Number Class I Div 2; Class 2; 508; 60950-1; 61010-2-201
Base Product Number ML70
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6007
Other Names ML70.100-ND,1736-1082
Standard Package 1
Win Source Part Number 1112387-ML70.100
Ultra Librarian 3D Model Ultra Librarian ML70.100 CAD Model

Description

The ML70.100 is an industrial DIN rail power supply manufactured by PULS, LP.

  • Series: MiniLine (72W)
  • Package: box
  • Application: ITE (Commercial)
  • Power Rating: 72W
  • Maximum Current Output: 3A
  • Voltage Output: 24V
  • Efficiency: 89%
  • Temperature Range: -10°C to 70°C (With Derating)
  • Approvals: ABS, CSA, DNV GL, EAC, IEC, NEC, UL
  • ECCN: EAR99
  • HTSUS: 8504.40.6007

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess