EN
  • EN
  • DE

PT6305CT

Part No PT6305CT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR 3.3V 3A 12PIN HSMD / Module DC-DC 1-OUT 3.3V 3A 12-Pin SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT6305
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 9V
Voltage - Output 1 3.3V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Operating Temperature Range 0°C ~ 70°C
Efficiency 80%
Mounting SMD
Package 12-SIP SMD Module
Dimension 2.06" L x 0.67" W x 0.38" H (52.3mm x 17.0mm x 9.7mm)
Win Source Part Number 792664-PT6305CT
Popularity Medium
Supply and Demand Status Limited
Family Name PT6305
Introduction Date February 11, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6305CT CAD Model

Description

The PT6305CT is a high-performance, integrated power solution from Texas Instruments, designed to cater to a wide range of applications requiring efficient and reliable power management. This advanced device is part of TI's extensive family of power management integrated circuits, which are renowned for their quality, durability, and versatility.

Key Features

  • Integrated Switching Regulator: The PT6305CT features an integrated switching regulator that provides a high-efficiency power conversion, which is essential for minimizing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: This device offers an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • High Output Current: Capable of delivering a high output current, the PT6305CT is suitable for powering demanding circuits and components.
  • Thermal Protection: The built-in thermal protection feature helps to prevent damage from overheating, enhancing the longevity and safety of both the power module and the overall system.
  • Overcurrent Protection: Overcurrent protection safeguards the device and connected components from excessive current that could otherwise lead to system failure.

Applications

The PT6305CT is ideally suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Computing platforms
  • Networking hardware
  • High-density distributed power systems

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the PT6305CT is a reliable choice for designers looking to implement an efficient power management solution in their products. Whether for industrial, telecommunications, or computing applications, this power module is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess