EN
  • EN
  • DE

PT4562A

Part No PT4562A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC 5V 6A HORZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series Excalibur? PT4560
Packaging Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 6A
Power (Watts) - Manufacture Series 30W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features UVLO
Mounting Style Through Hole, Right Angle
Package 19-SIP Module
Operating Temperature Range -40°C ~ 85°C
Efficiency 84%
Power (Watts) - Max 30W
Win Source Part Number 210311-PT4562A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4562A CAD Model

Description

The PT4562A from Texas Instruments is an innovative, high-performance power module designed to offer robust and efficient solutions for a wide range of applications.

  • GPTDescription: This product is a part of the company's PT series, which is renowned for its superior quality, reliability, and advanced technology.
  • GPTDescription: The PT4562A is a 16.8W, 18V-75V input, isolated DC-DC converter module.
  • GPTDescription: It is designed to be highly flexible, capable of operating within a broad input voltage range, making it suitable for a wide variety of applications including telecommunications, industrial systems, data centers, and other electronic devices.
  • GPTDescription: The module provides a single, precisely regulated output voltage that can be adjusted from 3.3V to 15V, allowing it to meet the diverse needs of modern electronic systems.
  • GPTDescription: One of the key features of the PT4562A is its high efficiency.
  • GPTDescription: This module offers up to 90% efficiency @ full load, which can significantly reduce energy consumption and heat generation, leading to improved system performance and longevity.
  • GPTDescription: This high efficiency also allows the module to operate @ higher temperatures without the need for additional cooling solutions, simplifying system design and reducing overall costs.
  • GPTDescription: The PT4562A also boasts excellent isolation characteristics, with a 1500Vdc input-to-output isolation voltage.
  • GPTDescription: This high level of isolation enhances system safety and reliability, protecting the module and the overall system from potential damage caused by voltage spikes and transients.
  • GPTDescription: Other notable features of the PT4562A include overcurrent and overtemperature protection, remote on/off capability, and a compact size that allows for easy integration into various system designs.
  • GPTDescription: The module also complies with all relevant safety and environmental standards, ensuring its suitability for use in a wide range of environments.
  • GPTDescription: In conclusion, the PT4562A from Texas Instruments is a versatile, high-performing power module that offers a comprehensive solution for a multitude of applications.
  • GPTDescription: It combines high efficiency, excellent isolation, and a wide input voltage range to deliver reliable, high-quality power conversion in a compact package.
  • GPTDescription: Whether it's for telecommunications, industrial systems, or other electronic devices, the PT4562A is a reliable choice for your power needs.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess