EN
  • EN
  • DE

PTH05010WAZ

Part No PTH05010WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 15-A, 5-V Input Non-Isolated Wide-Output Adjust Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH05010W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 15A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 10-SMD Module
Size 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Win Source Part Number 1240583-PTH05010WAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH05010W
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH05010WAZ CAD Model

Description

The PTH05010WAZ is a highly efficient, non-isolated power module from Texas Instruments, renowned for its robust design and exceptional performance in a wide range of applications. This power module is part of the PTH series, which is well-suited for distributed power systems where a wide input voltage range and adjustable output voltage are required.

Key Features

  • Wide Input Voltage Range: The module operates with an input voltage range of 4.5V to 5.5V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V, providing flexibility to power a diverse array of devices.
  • High Efficiency: With an efficiency of up to 90%, the PTH05010WAZ ensures minimal power loss, making it ideal for energy-sensitive applications.
  • Power Density: The module boasts a high power density due to its compact size, which is beneficial for space-constrained applications.
  • Output Current: It can deliver up to 6A of output current, suitable for powering high-performance integrated circuits.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of advanced packaging technology.
  • Easy Implementation: The PTH05010WAZ is designed for easy implementation into existing systems, with minimal external components required.

Applications

The PTH05010WAZ is used across various industries and applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Computing systems
  • Industrial controls
  • Test equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The PTH05010WAZ is no exception, offering exceptional performance and durability. Additionally, customers can access comprehensive technical support and documentation, ensuring seamless integration and maintenance of the power module in their applications.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5330 $59.0660
5+ $24.2323 $121.1615
7+ $23.4750 $164.3250
9+ $22.7177 $204.4593
12+ $21.9605 $263.5260
16+ $19.6887 $315.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess