EN
  • EN
  • DE

PGA2311U/1K

Part No PGA2311U/1K
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 16SOIC / Audio Volume Control 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Function Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Interface SPI
Voltage - Supply ±4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 31.5dB ~ -95.5dB
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PGA2311
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48643-6,296-48643-2,296-48643-1,PGA2311U/1K-ND
Standard Package 1,000
Win Source Part Number 1084674-PGA2311U/1K
Ultra Librarian 3D Model Ultra Librarian PGA2311U/1K CAD Model

Description

The PGA2311U/1K is a high-fidelity stereo audio volume control designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This precision device is well-suited for professional audio applications, high-end consumer products, and any system where high-quality sound and reliable volume control are required.

Key Features

  • High-Quality Sound: The PGA2311U/1K provides exceptional audio performance with low noise and distortion levels, ensuring that the audio signal is preserved with high fidelity.
  • Wide Dynamic Range: With a dynamic range of 120dB and a signal-to-noise ratio of 116dB, this volume control can handle a wide range of audio levels without compromising sound quality.
  • Flexible Control: Users can adjust the volume through a simple serial interface, which can be easily integrated into various digital control systems.
  • Multiple Operating Modes: The device offers both mute and zero-crossing detection features to minimize audible clicks and pops when adjusting the volume.

Specifications

Parameter Value
Supply Voltage ±5V to ±15V
Total Harmonic Distortion + Noise (THD+N) 0.0004%
Channel Separation 120dB
Package Type 16-Pin SOIC

Applications

The PGA2311U/1K is ideal for a variety of audio applications, including:

  • Professional audio mixing consoles
  • High-end A/V receivers
  • Studio equipment
  • Automotive audio systems

Conclusion

With its superior audio quality, comprehensive feature set, and robust performance, the PGA2311U/1K from Texas Instruments stands out as an excellent choice for designers and engineers looking to incorporate reliable volume control into their high-fidelity audio systems.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8673 $59.2038
13+ $8.0962 $105.2506
20+ $7.8432 $156.8640
27+ $7.5902 $204.9354
35+ $7.3372 $256.8020
46+ $6.5782 $302.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess