EN
  • EN
  • DE

PGA117AIPWR

Part No PGA117AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Programmable Gain Amplifier 10 Circuit Rail-to-Rail 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PGA117
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PGA117AIPWRG4, PGA117AIPWRG4-ND, 296-23773-1-NDR, 296-23773-1, 296-23773-2, 296-23773-2-NDR, -PGA117AIPWRG4, -296-23773-1-NDR, 296-23773-6, -PGA117AIPWRG4-NDR, -PGA117AIPWR-NDR, -296-23773-1-ND, 296-23773-6-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889001-PGA117AIPWR
Ultra Librarian 3D Model Ultra Librarian PGA117AIPWR CAD Model

Description

Product Overview: Texas Instruments PGA117AIPWR

The PGA117AIPWR from Texas Instruments is a precision, programmable gain amplifier (PGA) that offers a versatile solution for various applications requiring high-precision signal amplification. With its wide gain selection and high accuracy, this device is particularly well-suited for data acquisition systems, medical instrumentation, industrial process control, and battery-powered equipment.

This PGA is designed to operate with a single supply voltage ranging from 2.7V to 5.5V, making it ideal for portable and low-power applications. The PGA117AIPWR features a multiplexer (MUX) input, allowing the user to select one of 10 differential input channels. This flexibility enables the device to interface with multiple sensors or signal sources, saving space and reducing the complexity of the system design.

The gain of the PGA117AIPWR can be digitally controlled through a serial peripheral interface (SPI), offering a wide range of programmable gain options from 1 to 1000. This feature allows users to optimize the amplifier's performance for the specific requirements of their application, whether it's for amplifying small sensor signals or driving an analog-to-digital converter (ADC) with higher voltage levels.

With an impressive offset voltage of just 150 µV and low noise performance, the PGA117AIPWR ensures high accuracy and signal fidelity. The low-drift characteristic of the amplifier minimizes the impact of temperature variations on the signal quality, providing consistent performance across the entire operating temperature range.

The device comes in a TSSOP-20 package, which is compact and suitable for space-constrained applications. The PGA117AIPWR also features an over-temperature and over-voltage protection mechanism, enhancing the reliability and robustness of the system it is integrated into.

Overall, the Texas Instruments PGA117AIPWR is an excellent choice for designers who require a flexible, high-precision amplifier with a broad gain range and low power consumption. Its advanced features and programmability make it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7170 $51.8870
26+ $3.8704 $100.6304
41+ $3.7495 $153.7295
56+ $3.6285 $203.1960
72+ $3.5076 $252.5472
96+ $3.1447 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess