EN
  • EN
  • DE

PDRV2605YZFR

Part No PDRV2605YZFR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833582-PDRV2605YZFR
Ultra Librarian 3D Model Ultra Librarian PDRV2605YZFR CAD Model

Description

The PDRV2605YZFR is a state-of-the-art haptic driver integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced piece of technology is specifically engineered to provide a sophisticated tactile feedback solution for a wide array of electronic devices such as smartphones, wearable technology, gaming controllers, and touch-enabled devices.

Key Features

  • Wide Voltage Range: The PDRV2605YZFR operates on a voltage range of 2.0V to 5.2V, making it versatile for use in various devices with different power requirements.
  • Advanced Haptic Control: It is equipped with a library of pre-programmed haptic effects, allowing designers to create a rich and dynamic user experience without the need for extensive haptic programming knowledge.
  • Audio-to-Vibration Feature: This IC can convert audio input into vibration effects, allowing for a more immersive user experience in multimedia applications.
  • Smart Loop Architecture: Texas Instruments' smart loop architecture ensures consistent and reliable haptic feedback while optimizing power efficiency.
  • I2C Interface: The inclusion of an I2C interface facilitates easy communication with microcontrollers, enabling straightforward integration into system designs.
  • Reduced Power Consumption: Designed with power efficiency in mind, the PDRV2605YZFR helps in extending battery life of portable devices.

Applications

The versatility of the PDRV2605YZFR makes it an ideal choice for a variety of applications. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Devices
  • Handheld Gaming Devices
  • Touchscreen Interfaces
  • Remote Controls
  • Automotive Touchscreens and Controls

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.0V to 5.2V
Communication Interface I2C
Package Digital Silicon 12-BGA MICROSTAR JUNIOR
Operating Temperature Range -40°C to +85°C

With its impressive capabilities, the PDRV2605YZFR from Texas Instruments is a top-tier solution for designers looking to enhance the user interface experience through high-quality haptic feedback.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess