EN
  • EN
  • DE

HMC626ALP5E

Part No HMC626ALP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP 6BIT VARI 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Frequency 0Hz to 1GHz
P1dB 20dBm
Gain 35dB
Noise Figure 2.8dB
RF Type LTE, WiMax
Supply Voltage - Operating 5V
Operating Supply Current 178.4mA
Test Frequency 500MHz to 1GHz
Case / Package 32-QFN (5x5)
Win Source Part Number 1043820-HMC626ALP5E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC626ALP5E CAD Model

Description

Analog Devices Inc. presents the HMC626ALP5E, a high-performance, digitally controlled variable gain amplifier (VGA) designed to address the demanding requirements of communication and instrumentation systems. This versatile component is well-suited for applications in broadband, IF and RF bands in cellular infrastructure, test equipment, and sensor interfaces, where precise gain control, high linearity, and a wide dynamic range are essential.

Key Features

  • Frequency Range: The HMC626ALP5E operates over a wide frequency range, making it suitable for various applications across different frequency bands.
  • High Linearity: With its excellent linearity, the VGA ensures minimal distortion, which is critical for maintaining signal fidelity in communication systems.
  • Wide Gain Control Range: The device provides a wide gain control range, offering flexibility and precision in adjusting signal levels to meet system requirements.
  • Digital Gain Control: Gain control is implemented digitally, providing ease of integration with digital systems and enabling programmable control over the gain settings.
  • Compact Package: Housed in a compact 5x5 mm QFN package, the HMC626ALP5E is designed to save valuable board space while delivering robust performance.

Performance Specifications

The HMC626ALP5E boasts impressive specifications that ensure reliable performance in a variety of settings:

  • Gain Range: Up to 31.5 dB in 0.5 dB steps
  • Output IP3: +41 dBm (typical)
  • Noise Figure: 5 dB (at maximum gain)
  • Single Supply Voltage: 5V

Applications

The HMC626ALP5E is ideal for multiple applications including:

  • Wireless Infrastructure (GSM, CDMA, LTE)
  • Fiber Optics
  • Test Equipment and Sensors
  • Military and Space
  • General Purpose Wireless Systems

Conclusion

The HMC626ALP5E from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for complex signal processing challenges. With its wide frequency range, high linearity, and precise digital gain control, this variable gain amplifier is poised to enhance the performance and efficiency of a broad spectrum of electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess