EN
  • EN
  • DE

PCM3794ARHBR

Part No PCM3794ARHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Low-Power Stereo Audio CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 93
Dynamic Range, ADCs / DACs (db) Typ 90 / 93
Operating Supply Voltage 2.4 V ~ 3.6 V
Voltage - Supply, Digital 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1236470-PCM3794ARHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM3794
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM3794ARHBR CAD Model

Description

Introducing the PCM3794ARHBR Audio Codec from Texas Instruments

The PCM3794ARHBR is a highly integrated, low-power stereo audio codec with a variety of features designed to deliver high-quality audio performance in consumer and professional audio applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this codec is part of their extensive range of audio products that cater to the demands of modern electronics.

Key Features

  • High-Performance Audio: The PCM3794ARHBR boasts a 24-bit resolution and a sampling rate of up to 96 kHz, which allows it to deliver crystal-clear sound quality for both playback and recording.
  • Low Power Consumption: Designed for battery-powered devices, the codec operates with a very low power consumption, making it ideal for portable audio applications.
  • Flexible Audio Interfaces: It features multiple audio interfaces, including I2S and left-justified formats, providing versatility for system integration.
  • Integrated Headphone Amplifier: An on-chip headphone amplifier simplifies design and reduces external component count, while still delivering a robust audio output.
  • Programmable Functions: The codec includes programmable functions such as digital volume control, mute, and de-emphasis filtering, allowing for customization to specific application needs.

Applications

The PCM3794ARHBR is suitable for a wide range of applications, including:

  • Portable and handheld audio devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Audio docking stations
  • Home and car audio systems

Package and Quality

Encased in a compact 32-QFN package, the PCM3794ARHBR is designed for space-constrained applications. It also meets Texas Instruments' high-quality standards, ensuring reliable performance across different environments and applications.

In summary, the PCM3794ARHBR from Texas Instruments is a versatile and efficient solution for designers looking to incorporate high-quality audio into their products with minimal power draw. Its combination of audio performance, low power consumption, and integration makes it an excellent choice for a multitude of audio applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.1479
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $8.0068

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8826 $54.4130
12+ $8.9294 $107.1528
18+ $8.6503 $155.7054
24+ $8.3713 $200.9112
31+ $8.0922 $250.8582
42+ $7.2551 $304.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess