EN
  • EN
  • DE

PCM3168APAPR

Part No PCM3168APAPR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 24-BIT AUDIO CODEC 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 6 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 141097-PCM3168APAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3168APAPR CAD Model

Description

The PCM3168APAPR is a high-performance, multi-channel audio codec from Texas Instruments.

  • 24-bit, 192-kHz audio codec:
  • Analog-to-digital converters (ADCs): six
  • Digital-to-analog converters (DACs): eight
  • DAC Dynamic Range: 105 dB
  • ADC Dynamic Range: 93 dB
  • Interfaces: SPI and I2C
  • Formats: TDM, I2S, and DSP
  • Low power consumption:
  • Power-down mode:
  • Operating temperature range: -40 to 85 degrees Celsius
  • Package: compact, 64-pin HTQFP

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0694 $54.6246
21+ $4.9800 $104.5800
32+ $4.8244 $154.3808
43+ $4.6688 $200.7584
56+ $4.5132 $252.7392
75+ $4.0463 $303.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess