EN
  • EN
  • DE

PCM3060PW

Part No PCM3060PW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC ASYNC STEREO CODEC 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tube
Product Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 99 / 105 (Differential), 99 / 104 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 99 / 104
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number PCM3060
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653771-PCM3060PW
Ultra Librarian 3D Model Ultra Librarian PCM3060PW CAD Model

Description

Product Overview: PCM3060PW by Texas Instruments

The PCM3060PW is a high-performance, stereo audio analog-to-digital converter (ADC) brought to you by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to provide professional audio recording quality and is perfect for a wide range of applications, including digital audio workstations, DVD recorders, and home theater systems.

Key Features

  • High-Quality Audio Conversion: The PCM3060PW delivers 24-bit resolution with sampling rates up to 96 kHz, ensuring pristine audio capture.
  • Dynamic Range: With a dynamic range of 105 dB and a typical signal-to-noise ratio (SNR) of 102 dB, it captures audio with minimal noise and distortion.
  • Differential Inputs: The device features differential inputs that reduce common-mode noise, making it ideal for balanced audio applications.
  • Flexible Interface: It supports both I²S and left-justified audio data interface formats, offering versatility in system design.
  • Low Power Consumption: The PCM3060PW operates with a low power consumption of 400 mW, making it suitable for energy-conscious applications.

Technical Specifications

Parameter Value Resolution 24-bit Sampling Rate Up to 96 kHz Dynamic Range 105 dB SNR 102 dB Interface I²S, Left-justified Power Consumption 400 mW

Package and Availability

The PCM3060PW is available in a TSSOP-28 package, providing a compact solution that is easy to integrate into various audio systems. Texas Instruments offers this ADC with guaranteed availability and comprehensive technical support, ensuring a reliable supply chain for your production needs.

For designers and audio enthusiasts seeking a high-quality audio ADC solution, the PCM3060PW represents a perfect blend of performance, flexibility, and efficiency. Its robust feature set and impressive specifications make it a top choice for professional and consumer audio applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Rohm Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7897 $52.6867
26+ $3.9301 $102.1826
40+ $3.8072 $152.2880
55+ $3.6844 $202.6420
71+ $3.5616 $252.8736
94+ $3.1932 $300.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess