EN
  • EN
  • DE

PCM2906DBR

Part No PCM2906DBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Voltage - Supply, Analog 4.35V ~ 5.25V
Voltage - Supply, Digital 4.35V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM290
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930154-PCM2906DBR
Ultra Librarian 3D Model Ultra Librarian PCM2906DBR CAD Model

Description

The PCM2906DBR is a high-quality, highly integrated audio codec with a USB interface from Texas Instruments. This device is designed to provide a simple and efficient solution for audio recording and playback through a USB connection, making it an ideal choice for a wide range of applications including USB headsets, audio interface boxes, and portable audio devices.

Key Features:

  • USB 1.1 Full-Speed Interface: The PCM2906DBR is compatible with USB 1.1 and does not require any additional drivers for basic operation, ensuring plug-and-play functionality on most systems.
  • High-Quality Audio: With a 16-bit Delta-Sigma ADC and DAC, the PCM2906DBR delivers excellent audio quality, with a dynamic range of 89 dB and THD+N of 0.01%, ensuring clear and accurate sound reproduction.
  • Stereo ADC and DAC: The device supports full-duplex audio streaming, allowing for simultaneous recording and playback in stereo format.
  • Multiple Sampling Rates: The PCM2906DBR supports various sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, providing flexibility for different audio applications.
  • Bus-Powered Operation: This audio codec is powered directly from the USB bus, eliminating the need for external power supplies and simplifying system design.
  • Additional Analog Inputs: It includes auxiliary analog inputs that can be used for line-level signals or microphone input, with an integrated microphone preamplifier and a programmable gain amplifier.
  • S/PDIF Output: The device also provides a digital S/PDIF output, which allows for direct digital audio output to compatible devices.

Applications:

The PCM2906DBR is versatile and can be used in various audio-related applications. Its ease of integration and high-quality audio output make it suitable for:

  • USB Headphones and Microphones
  • Audio Interface Boxes
  • Portable Audio Devices
  • Computer Audio Systems
  • Multimedia Docking Stations

With its combination of features, the PCM2906DBR from Texas Instruments stands out as a robust audio codec solution for designers looking to enhance their audio products with USB connectivity and high-quality sound.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0684 $50.3420
13+ $8.2613 $107.3969
19+ $8.0031 $152.0589
26+ $7.7450 $201.3700
34+ $7.4868 $254.5512
45+ $6.7123 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess