EN
  • EN
  • DE

PCM2706PJT

Part No PCM2706PJT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Active
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Interface I²S
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PCM2706
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 270979-PCM2706PJT
Ultra Librarian 3D Model Ultra Librarian PCM2706PJT CAD Model

Description

The PCM2706PJT is a high-performance, integrated circuit product from Texas Instruments, a renowned American technology company known for its semiconductor manufacturing.

  • Function: USB DAC (Digital-to-Analog Converter)
  • USB Compatibility: USB 2.0 full-speed
  • Data Rates: Up to 48 kHz
  • Interface: I2S interface
  • Output: S/PDIF output
  • SRC (Sample Rate Converter): Built-in
  • Input: Mono microphone input
  • Output: Stereo headphone amplifier output
  • Power Consumption: Low power consumption
  • Power Supply: Single 3.3V
  • Package: Compact, 32-pin TQFP (Thin Quad Flat Package)

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4874 $61.9496
8+ $12.7077 $101.6616
13+ $12.3105 $160.0365
17+ $11.9134 $202.5278
22+ $11.5163 $253.3586
30+ $10.3250 $309.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,895 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess