EN
  • EN
  • DE

PCM1864QDBTRQ1

Part No PCM1864QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUD 32BIT 32-192K 30TSSOP / Automotive, 4-Channel or 2-Channel, 192-kHz, Audio ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 32 b
Sampling Rate (Per Second) 32k ~ 192k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813814-PCM1864QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1864QDBTRQ1 CAD Model

Description

The PCM1864QDBTRQ1, crafted by the renowned semiconductor manufacturer Texas Instruments, is an automotive-grade audio analog-to-digital converter (ADC) that provides superior audio performance and data acquisition precision. This device is specifically designed to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a variety of vehicular environments.

Featuring a 4-channel, 24-bit ADC, the PCM1864QDBTRQ1 offers an exceptional dynamic range and a high signal-to-noise ratio (SNR), making it an ideal choice for advanced audio applications where clarity and sound fidelity are paramount. The device operates over a wide supply voltage range, which is particularly beneficial for fluctuating automotive power supplies.

One of the standout features of the PCM1864QDBTRQ1 is its support for multiple audio interface formats, including I2S, left-justified, and right-justified, which allows for easy integration with a variety of digital audio processors and microcontrollers. Additionally, it comes with a programmable gain amplifier for each channel, enabling customization for different input signal levels.

The device's low-power consumption is another notable characteristic, making it suitable for use in power-sensitive applications. It also includes power-down and standby features, which contribute to the overall efficiency of the system in which it is implemented.

For enhanced performance in noisy environments, the PCM1864QDBTRQ1 is equipped with an integrated anti-aliasing filter, which reduces the impact of out-of-band noise and improves the quality of the audio signal. Moreover, the device is housed in a compact 38-pin TSSOP package, making it a space-saving solution for in-vehicle infotainment systems, telematics, and advanced driver-assistance systems (ADAS).

Texas Instruments has designed the PCM1864QDBTRQ1 with a focus on quality and reliability, and the device is qualified for automotive applications in accordance with the AEC-Q100 standard. This ensures that it can withstand the harsh conditions often encountered in automotive settings, such as extreme temperatures and vibrations.

In summary, the PCM1864QDBTRQ1 from Texas Instruments stands out as a high-performance, automotive-grade audio ADC solution that offers robustness, versatility, and exceptional audio quality for a wide range of in-vehicle applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2579 $56.2895
11+ $9.2372 $101.6092
17+ $8.9486 $152.1262
24+ $8.6599 $207.8376
30+ $8.3713 $251.1390
40+ $7.5053 $300.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,907 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess