EN
  • EN
  • DE

PCM1860QDBTRQ1

Part No PCM1860QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 30TSSOP / Automotive, 4-Channel or 2-Channel, 192-kHz, Audio ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812369-PCM1860QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1860QDBTRQ1 CAD Model

Description

Product Overview: PCM1860QDBTRQ1 from Texas Instruments

The PCM1860QDBTRQ1 is a high-performance, automotive-grade audio analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is designed to meet the rigorous demands of automotive audio applications, providing exceptional sound quality and reliability for in-vehicle infotainment systems, telematics, and advanced driver assistance systems (ADAS).

Key Features

  • Audio Performance: The PCM1860QDBTRQ1 delivers superior audio quality with a 103-dB signal-to-noise ratio (SNR) and supports sample rates up to 192 kHz, making it ideal for high-definition audio processing.
  • Channel Configuration: This ADC features a flexible multi-channel input, with four differential or six single-ended inputs, allowing for versatile integration into various audio systems.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, including AEC-Q100 qualification for temperature grade 2, ensuring robust performance under harsh automotive environments.
  • Low Power Consumption: Designed for efficiency, the PCM1860QDBTRQ1 provides a low-power solution with a typical power consumption of only 135 mW, contributing to overall energy savings in automotive applications.
  • Advanced Features: It includes programmable gain amplifiers, a digital high-pass filter, and an integrated phase-locked loop (PLL), offering enhanced functionality and design flexibility.

Packaging and Availability

The PCM1860QDBTRQ1 comes in a compact 30-pin TSSOP (DBT) package, optimized for space-constrained applications. This product is available for order and can be sourced directly from Texas Instruments or through authorized distributors, ensuring a reliable supply chain for automotive manufacturers.

Applications

With its robust design and advanced features, the PCM1860QDBTRQ1 is well-suited for various automotive applications, including but not limited to:

  • Car audio systems
  • Navigation and multimedia systems
  • Hands-free calling and voice recognition systems
  • Active noise cancellation systems

Overall, the PCM1860QDBTRQ1 is an excellent choice for automotive manufacturers looking for a high-quality audio ADC that delivers both performance and durability.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4822 $53.7864
28+ $3.6777 $102.9756
43+ $3.5628 $153.2004
59+ $3.4479 $203.4261
76+ $3.3330 $253.3080
101+ $2.9882 $301.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess