EN
  • EN
  • DE

PCM1739E

Part No PCM1739E
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236374-PCM1739E
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCM1739
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1739E CAD Model

Description

The PCM1739E is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for audio enthusiasts and professionals alike. With its advanced architecture and premium components, the PCM1739E is an ideal choice for a wide range of applications, from high-end home audio systems to professional studio equipment.

Key Features

  • High-Resolution Audio: The PCM1739E supports 24-bit resolution and sampling rates up to 192 kHz, enabling it to reproduce audio with incredible detail and fidelity.
  • Advanced Segment DAC Architecture: This device utilizes an advanced segment DAC architecture to achieve excellent dynamic performance and improved tolerance to clock jitter.
  • Dynamic Range and SNR: It boasts an impressive dynamic range and a high signal-to-noise ratio (SNR), ensuring a clean, noise-free audio experience.
  • Differential Output: The differential output capability of the PCM1739E reduces noise and distortion, further enhancing the audio output quality.
  • Flexible Interface: With an I2S and a left-justified interface, the PCM1739E is highly versatile, allowing for easy integration into various digital audio systems.
  • Low Power Consumption: Designed for efficiency, the PCM1739E maintains low power consumption, making it suitable for applications where power efficiency is crucial.

Applications

The PCM1739E is well-suited for a range of high-quality audio applications, including:

  • High-end audio receivers
  • Professional audio workstations
  • Home theater systems
  • Automotive audio systems
  • Digital mixing consoles

Why Choose PCM1739E?

For audiophiles and professional users looking for top-tier audio reproduction, the PCM1739E offers a blend of high-quality performance, versatility, and reliability. Its ability to handle high-resolution audio with precision makes it a standout choice for premium audio systems. Whether you're designing a sophisticated home entertainment setup or outfitting a professional studio, the PCM1739E from Texas Instruments is engineered to exceed expectations and deliver unparalleled audio quality.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6644 $50.9796
22+ $4.6478 $102.2516
34+ $4.5025 $153.0850
46+ $4.3573 $200.4358
60+ $4.2120 $252.7200
80+ $3.7763 $302.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess