EN
  • EN
  • DE

PCM1690DCAR

Part No PCM1690DCAR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 192-kHz Sampling, Enhanced Multi-Level ΔΣ,Eight-Channel Audio Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 48-HTSSOP
Win Source Part Number 1236359-PCM1690DCAR
Manufacturer Homepage www.ti.com
Family Name PCM1690
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1690DCAR CAD Model

Description

The PCM1690DCAR is a high-performance, 24-bit, 8-channel audio digital-to-analog converter (DAC) from Texas Instruments, designed to provide premium sound quality in a wide range of consumer audio applications. With its advanced features and specifications, this DAC is ideal for multi-channel audio systems, including home theaters, DVD players, and audio receivers.

Key Features

  • High-Resolution Audio: The PCM1690DCAR supports 24-bit resolution and sampling rates up to 192 kHz, allowing for high-fidelity audio playback that captures every nuance of the original recording.
  • Dynamic Range: With a dynamic range of 113 dB and a signal-to-noise ratio (SNR) of 113 dB, this DAC ensures a clean, noise-free audio experience.
  • Differential Voltage Output: The differential voltage output design reduces noise and distortion, further enhancing the audio quality.
  • Flexible Audio Interface: The device includes a flexible audio serial interface that supports standard formats such as I2S, left-justified, and right-justified data.
  • Integrated Functions: The PCM1690DCAR comes with integrated functions like digital de-emphasis, soft mute, and zero flag for error detection, which contribute to its versatility and performance.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC maintains excellent audio performance while minimizing power consumption, making it suitable for energy-conscious applications.

Applications

The PCM1690DCAR is well-suited for a variety of applications that require multi-channel audio and high-quality sound reproduction. These applications include, but are not limited to:

  • Home Theater Systems
  • Surround Sound Processors
  • Professional Audio Mixing Consoles
  • Automotive Audio Systems
  • Digital Mixing Consoles
  • AV Receivers
  • SACD Players

In summary, the PCM1690DCAR from Texas Instruments is a sophisticated and versatile audio DAC that delivers exceptional audio quality for a superior listening experience across a broad range of high-end audio equipment.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7178 $52.0492
33+ $3.0505 $100.6665
51+ $2.9552 $150.7152
70+ $2.8599 $200.1930
91+ $2.7646 $251.5786
122+ $2.4786 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess