EN
  • EN
  • DE

PCM1681TPWPRQ1

Part No PCM1681TPWPRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features DAC, Audio 24 b 192k DSP, I²S 28-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name PCM1681
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -PCM1681TPWPRQ1G4-NDR, 296-29414-6, PCM1681TPWPRQ1G4-ND, -296-29414-1-ND, PCM1681TPWPRQ1-ND, PCM1681TPWPRQ1G4, -296-29414-1, -PCM1681TPWPRQ1G4, 296-29414-2, 296-29414-1, -PCM1681TPWPRQ1-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888769-PCM1681TPWPRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1681TPWPRQ1 CAD Model

Description

Product Overview: PCM1681TPWPRQ1 from Texas Instruments

The PCM1681TPWPRQ1 is a state-of-the-art audio digital-to-analog converter (DAC) designed by Texas Instruments specifically for automotive audio applications. This high-performance device offers an exceptional audio experience, making it an ideal choice for in-car entertainment systems, navigation, and telematics.

Key Features

  • High-Quality Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the PCM1681TPWPRQ1 delivers crystal-clear sound quality that can satisfy even the most discerning audiophiles.
  • Multi-Channel Support: This DAC can handle up to 8 audio output channels, providing flexibility for various audio configurations in a car's sound system.
  • Low Distortion: The device boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a pure audio signal without unwanted noise.
  • Integrated Functions: It includes built-in functions such as digital de-emphasis, zero flag, and soft mute, which contribute to the device's performance and ease of use.
  • Automotive Grade: As a Q1 device, the PCM1681TPWPRQ1 meets the stringent quality and reliability standards required for automotive applications.

Technical Specifications

  • Resolution: 24-bit
  • Sampling Rate: Up to 192 kHz
  • Dynamic Range: Excellent dynamic range to handle a wide range of audio
  • Supply Voltage: Operates at a supply voltage that is suitable for automotive environments
  • Package: Available in a TSSOP package that is easy to integrate into existing systems

Applications

  • In-car entertainment systems
  • Navigation systems with voice guidance
  • Automotive telematics systems
  • Hands-free and communication systems

The PCM1681TPWPRQ1 from Texas Instruments is an exceptional choice for automotive manufacturers and designers looking to enhance the audio experience in modern vehicles. With its robust performance, high-quality audio output, and automotive-grade reliability, this DAC sets the standard for in-car audio systems.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1298 $50.0768
39+ $2.5681 $100.1559
61+ $2.4878 $151.7558
84+ $2.4076 $202.2384
108+ $2.3273 $251.3484
144+ $2.0866 $300.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess