EN
  • EN
  • DE

PCM1607KPT

Part No PCM1607KPT
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084374-PCM1607KPT
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM1607KPT CAD Model

Description

The PCM1607KPT is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for audio applications. This advanced audio DAC features a 24-bit resolution and a sampling rate that supports up to 192 kHz, making it an ideal choice for high-fidelity audio systems, professional audio equipment, and consumer electronics.

Key Features

  • High Resolution: The PCM1607KPT offers 24-bit resolution for precise digital-to-analog conversion, ensuring detailed and accurate sound reproduction.
  • Wide Sampling Rate: With support for sampling rates up to 192 kHz, this DAC is well-suited for high-definition audio playback and recording.
  • Dynamic Range: Boasting a dynamic range of 112 dB, the device provides a wide soundstage and can handle a broad spectrum of audio signals without distortion.
  • Signal-to-Noise Ratio: A high signal-to-noise ratio (SNR) of 112 dB ensures that audio output is clear and free from unwanted noise.
  • Low Total Harmonic Distortion: The PCM1607KPT maintains a low total harmonic distortion plus noise (THD+N) level, preserving the integrity of the original audio.

Applications

The versatility of the PCM1607KPT makes it suitable for a wide range of audio applications, including:

  • High-end audio receivers and home theater systems
  • Professional audio mixing and recording equipment
  • Automotive audio systems
  • Active speakers and digital amplifiers
  • Audio interfaces and sound cards

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 192 kHz
Dynamic Range 112 dB
SNR 112 dB
THD+N Low

In conclusion, the PCM1607KPT from Texas Instruments is a top-tier DAC that offers superior audio quality for demanding audio systems. Its high resolution, wide dynamic range, and low distortion make it a prime choice for audiophiles and professional audio engineers alike.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess