EN
  • EN
  • DE

PCI7621ZHK

Part No PCI7621ZHK
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER PCI CARD 288LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Protocol PCI CardBus
Function Controller
Interface PCI
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage (V) 3.3V, 5V
Manufacturer Package 288-LFBGA
Supplier Device Package 288-BGA Microstar (16x16)
Family Part Number PCI7621
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 715726-PCI7621ZHK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI7621ZHK CAD Model

Description

The PCI7621ZHK is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, renowned for their innovation in the semiconductor industry. This sophisticated piece of technology is engineered to provide high-performance interfacing solutions, making it an ideal choice for a wide range of applications including data acquisition, embedded systems, and communications infrastructure.

At the heart of the PCI7621ZHK lies a versatile peripheral component interconnect (PCI) controller, which is capable of facilitating rapid data transfer between the host processor and peripheral devices. With its high-speed connectivity and robust data handling capabilities, this IC ensures that systems operate with maximum efficiency and reliability.

The PCI7621ZHK is designed with compatibility in mind, supporting a multitude of PCI specifications. This ensures that it can be integrated into various hardware configurations without compatibility issues. Furthermore, Texas Instruments has equipped this IC with advanced features such as error detection and correction mechanisms, which are critical for maintaining data integrity in complex systems.

Power management is another key aspect where the PCI7621ZHK excels. It incorporates energy-saving features that minimize power consumption without sacrificing performance. This makes it an environmentally friendly choice for energy-conscious businesses and contributes to the longevity of the systems in which it is deployed.

The robustness of the PCI7621ZHK is further enhanced by its wide operating temperature range, making it suitable for use in harsh industrial environments. Additionally, Texas Instruments' commitment to quality ensures that each IC is rigorously tested for durability and performance under various conditions.

In conclusion, the PCI7621ZHK from Texas Instruments is a high-quality, versatile, and reliable integrated circuit that offers exceptional performance for a variety of interfacing needs. Its advanced features, energy efficiency, and robust design make it a top choice for engineers and system integrators looking to build or upgrade their digital systems.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9233 $81.8466
3+ $33.5781 $100.7343
5+ $32.5288 $162.6440
7+ $31.4795 $220.3565
9+ $30.4302 $273.8718
11+ $27.2822 $300.1042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess