EN
  • EN
  • DE

PCI6515GHK

Part No PCI6515GHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 257BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 257-BGA MICROSTAR (16x16)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-BGA MICROSTAR (16x16)
Family Name PCI6515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Other Part Number -PCI6515GHK-NDR, 296-17285-NDR, 296-17285
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930133-PCI6515GHK
Ultra Librarian 3D Model Ultra Librarian PCI6515GHK CAD Model

Description

The PCI6515GHK is a state-of-the-art integrated circuit developed by Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This high-performance chip is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High-Speed Data Transfer: The PCI6515GHK is built to support rapid data transfer rates, making it an ideal choice for applications that require fast and reliable communication between components.
  • Advanced Interface: Equipped with a PCI interface, this chip ensures compatibility with a wide range of systems and is designed for easy integration into existing and new designs.
  • Robust Construction: Manufactured with Texas Instruments' cutting-edge technology, the PCI6515GHK is built to withstand harsh environments and provide consistent performance over a long lifespan.
  • Energy Efficient: Energy efficiency is at the core of this product's design, ensuring that it operates with minimal power consumption without compromising on performance.

Applications

The versatile nature of the PCI6515GHK makes it suitable for a broad range of applications. It is particularly well-suited for use in data communication systems, embedded platforms, and high-speed data acquisition and processing tasks. Its robustness and efficiency also make it a preferred choice for industrial and automotive applications where reliability and longevity are critical.

Technical Specifications

  • Interface Type: PCI
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Mounting Type: Surface Mount
  • Quality and Reliability: Tested to meet Texas Instruments' rigorous standards

For further information on the PCI6515GHK, including detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess