EN
  • EN
  • DE

PCI2250PGFG4

Part No PCI2250PGFG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Mounting Type Surface Mount
Base Product Number PCI2250
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503393-PCI2250PGFG4
Ultra Librarian 3D Model Ultra Librarian PCI2250PGFG4 CAD Model

Description

Product Overview: Texas Instruments PCI2250PGFG4

The Texas Instruments PCI2250PGFG4 is a high-performance, PCI-to-PCI bridge chip designed for a wide range of applications that require reliable and efficient interconnection between two PCI buses. This advanced semiconductor is engineered to provide a seamless and flexible expansion path for embedded systems, industrial computers, communication equipment, and more.

Key Features

  • PCI Bus Compatibility: The device is fully compliant with PCI Local Bus Specification, Revision 2.2, ensuring compatibility with a broad array of PCI devices and systems.
  • Dual PCI Bus Interface: It features two independent PCI bus interfaces that support 32-bit data transfers at 33 or 66 MHz, matching the performance requirements of most peripheral devices.
  • High Bandwidth: With a peak bandwidth of 528 MB/s for 66 MHz operation, the PCI2250PGFG4 is capable of handling demanding applications that require high data throughput.
  • Versatile Configuration: The bridge chip supports both transparent and non-transparent bridging, offering flexibility for system designers to create optimized solutions for different use cases.
  • Integrated FIFOs: Deep onboard FIFOs for each direction minimize latency and ensure smooth data flow between the PCI buses, enhancing overall system performance.

Advanced Capabilities

The PCI2250PGFG4 includes additional features that make it a robust and adaptable choice for complex systems. It supports delayed transaction and PCI bus parking for efficient bus management, as well as error handling capabilities that contribute to system stability and reliability. Its programmable interrupt mapping allows for customizable interrupt configurations, which is critical for managing priorities in multi-device systems.

Applications

With its comprehensive feature set, the PCI2250PGFG4 is ideal for a variety of applications, including but not limited to:

  • Embedded systems requiring additional PCI slots
  • Industrial control and automation systems
  • Data communication and telecommunication infrastructure
  • Medical imaging and diagnostic equipment
  • Server and storage systems with multiple PCI devices

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. Customers choosing the PCI2250PGFG4 can count on robust technical support and the assurance that comes from using components manufactured by an industry leader with a proven track record.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8804 $54.4020
12+ $8.9276 $107.1312
18+ $8.6486 $155.6748
24+ $8.3696 $200.8704
31+ $8.0906 $250.8086
42+ $7.2536 $304.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess