Overview of Texas Instruments PCI1520IPDVEP
The Texas Instruments PCI1520IPDVEP is a high-performance PC Card controller designed to interface with the PCI bus and provide a robust solution for managing PC Cards, CardBus cards, and Zoomed Video (ZV) cards in embedded systems. This versatile device is especially suitable for applications in the industrial, military, and communications markets where reliability and advanced functionality are critical.
Key Features
- Dual-Slot Capability: The PCI1520IPDVEP supports two independent card sockets compliant with the PC Card Standard. This allows for simultaneous operation of multiple cards, increasing system flexibility and performance.
- Advanced Power Management: Integrated features for power management comply with the ACPI and PCI Power Management specifications, ensuring efficient power usage and conservation, which is essential for battery-operated devices.
- High-Speed Data Transfer: With support for the CardBus specification, the device can facilitate high-speed data transfer rates, making it ideal for applications that require fast data processing and transfer, such as multimedia and networking operations.
- Enhanced Security: The product includes features that support security applications, enabling the use of smart cards and other security devices to protect sensitive information.
- Zoomed Video Support: The controller is capable of handling Zoomed Video cards, which is particularly useful for applications that require high-quality video streaming or processing.
Technical Specifications
- Voltage Operation: 3.3V
- PCI Bus Compatibility: 32-bit, 33MHz
- CardBus Controllers: Dual-slot
- PC Card Standard: 8.0 compliant
- Package: 208-Pin Plastic Quad Flat Pack (PQFP)
The PCI1520IPDVEP from Texas Instruments is a robust solution for developers looking to integrate PC Card technology into their systems. Its combination of dual-slot support, high-speed data transfer capabilities, and advanced power management features make it an excellent choice for a wide range of applications that demand reliability and high performance.