Product Overview: PCA9545ADGVRG4
The PCA9545ADGVRG4 is a high-quality integrated circuit produced by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This device is a 4-channel I2C-bus switch with interrupt logic, providing an efficient solution for applications requiring the expansion of I2C bus to multiple channels. It is a crucial component in a variety of electronic systems, particularly where multiple I2C devices with the same address need to be accessed separately.
Key Features
- Channel Number: The PCA9545ADGVRG4 offers 4 bidirectional translating switches that can connect an I2C master to one of four slave devices.
- Compatibility: It is compatible with I2C bus standards, thus ensuring seamless integration with existing I2C systems.
- Interrupt Function: Each switch has an interrupt input which can be used to alert the master if a connected slave device requires attention.
- Low Standby Current: The device is designed to consume low standby current, making it suitable for power-sensitive applications.
- Power Supply: It operates over a wide supply voltage range from 2.3V to 5.5V, accommodating various system designs.
Applications
The PCA9545ADGVRG4 is versatile and can be used in a wide array of applications, including but not limited to:
- Server systems where multiple I2C devices are present
- Industrial control systems requiring multiple sensor data aggregation
- Consumer electronics that need to interface with several I2C peripherals
- Telecommunication systems for routing I2C signals to various modules
Package and Quality
This device is offered in a compact TVSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Additionally, Texas Instruments ensures that the PCA9545ADGVRG4 meets rigorous quality standards, providing reliability and performance for critical applications.
With the PCA9545ADGVRG4, Texas Instruments continues their tradition of delivering high-performance, integrated solutions that address the complex needs of modern electronic systems. Whether it's for expanding I2C buses or managing multiple devices, this IC stands out as a top choice for designers and engineers.