EN
  • EN
  • DE

PCA9539DBQR

Part No PCA9539DBQR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 142807-PCA9539DBQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9539DBQR CAD Model

Description

The PCA9539DBQR from Texas Instruments is an advanced, high-performance I/O expander that offers a wide range of features designed to enhance and streamline your electronic projects.

  • Pins: 24-pin device
  • Function: 16-bit I/O expansion for most microcontroller families via the I2C and SMBus interface
  • Standby Current: Low standby current
  • Supply Voltage Range: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Interrupt Output: Built-in feature
  • Hardware Address Pins: Built-in feature
  • Reset Input: Built-in feature
  • I/O Ports: Configurable
  • Software Programmable: Yes
  • Noise Immunity: High
  • Package: QSOP-24
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Bromine-Free: Yes
  • Antimony-Free: Yes

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0735 $52.2495
40+ $2.5218 $100.8720
62+ $2.4430 $151.4660
85+ $2.3642 $200.9570
110+ $2.2854 $251.3940
147+ $2.0490 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess