EN
  • EN
  • DE

PAL16R8A2NC

Part No PAL16R8A2NC
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016471-PAL16R8A2NC
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16R8A2NC CAD Model

Description

Product Overview: PAL16R8A2NC from Texas Instruments

The PAL16R8A2NC is a high-performance CMOS Programmable Array Logic device designed and manufactured by Texas Instruments. This product belongs to the family of PAL devices that are widely used in the electronics industry for implementing logic functions in a variety of applications. The PAL16R8A2NC is designed to offer a flexible and efficient solution to complex digital logic requirements.

Key Features

  • Programmable Logic Type: The PAL16R8A2NC is based on the programmable array logic architecture, allowing users to configure the device to meet their specific logic function needs.
  • High-Speed Performance: With fast propagation delays, this device is suitable for high-speed applications that require quick response times.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, making it ideal for battery-powered and energy-sensitive designs.
  • Output Configurations: The PAL16R8A2NC features 8 outputs that can be programmed as registered or combinatorial, providing versatility in output structure.
  • Input/Output Flexibility: It includes 8 inputs and 2 product terms per output, offering a balance of input and output options for various design requirements.
  • Package Type: The device is available in a 20-pin plastic dip package, which is suitable for through-hole mounting on printed circuit boards.

Applications

The PAL16R8A2NC is ideal for a wide range of applications due to its programmability and high-speed performance. Common applications include:

  • Automotive systems
  • Industrial controls
  • Communication systems
  • Data processing
  • Custom logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PAL16R8A2NC is no exception. Each device is rigorously tested to ensure it meets the high standards expected by designers and engineers in various industries.

Conclusion

With its combination of programmability, high-speed operation, and low power consumption, the PAL16R8A2NC from Texas Instruments is a robust solution for implementing custom logic functions in electronic systems. Its versatility and reliability make it an excellent choice for a broad array of applications, from automotive to industrial and beyond.

You May Also Be Interested in

Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess