EN
  • EN
  • DE

PAL16R4AMJB

Part No PAL16R4AMJB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description PAL16R4AM STANDARD HIGH-SPEED PA / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 888533-PAL16R4AMJB
Ultra Librarian 3D Model Ultra Librarian PAL16R4AMJB CAD Model

Description

The PAL16R4AMJB is a high-performance, monolithic programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) series, which is renowned for its capability to implement logic functions efficiently and reliably in various digital systems.

Key Features

  • Programmable Logic Device: The PAL16R4AMJB allows for the implementation of customized logic functions, providing flexibility and adaptability to specific design requirements.
  • High-Speed Performance: Engineered for speed, this device is suitable for applications requiring fast logic operations, ensuring minimal propagation delays.
  • Low Power Consumption: With its design focused on energy efficiency, the PAL16R4AMJB is ideal for power-sensitive applications, contributing to overall system power management.
  • Durable Construction: The robust build quality ensures reliable performance and longevity, even in demanding industrial environments.
  • Industry-Standard Packaging: The device comes in a standard package that is compatible with common PCB (Printed Circuit Board) design and manufacturing processes.

Applications

The PAL16R4AMJB is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Data processing units
  • Communication systems
  • Custom logic circuits

Technical Specifications

The device features a number of technical specifications that make it a go-to choice for engineers and designers:

  • Multiple logic gates and flip-flops integrated into a single chip
  • Programmable AND array for customized logic functions
  • Fixed OR array with four outputs
  • Pre-configured I/O architecture for ease of design
  • Support for various logic design methodologies

With its combination of flexibility, performance, and reliability, the PAL16R4AMJB from Texas Instruments is an excellent choice for designers looking to create complex logic systems in a compact and efficient manner.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess