EN
  • EN
  • DE

PAFE7686ABJ

Part No PAFE7686ABJ
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Quad-Channel RF-Sampling Analog Front End With 14-Bit 9GSPS DAC and 3GSPS ADC 400-FCBGA -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 14
Number of Pins 400
RoHS Non-Compliant
Win Source Part Number 1211836-PAFE7686ABJ
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAFE7686ABJ CAD Model

Description

The PAFE7686ABJ is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This product is engineered to meet the demanding requirements of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Precision: The PAFE7686ABJ is built for accuracy, delivering precise measurements and control, which is essential for critical applications.
  • Low Power Consumption: With energy efficiency in mind, this device operates on minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Durability: Texas Instruments has designed this product to withstand harsh environments, ensuring reliability and a long operational life.
  • Versatility: Suitable for a variety of industries, the PAFE7686ABJ can be integrated into automotive, industrial, healthcare, and consumer electronics.
  • Integration: The compact form factor of the PAFE7686ABJ allows for seamless integration into existing designs, saving space and reducing the need for additional components.

Applications

The PAFE7686ABJ is versatile enough to fit into multiple applications, including but not limited to:

  • Automotive systems such as advanced driver-assistance systems (ADAS) and infotainment.
  • Industrial automation for improved process control and monitoring.
  • Medical devices where precision and reliability are paramount.
  • Consumer electronics that require compact size and energy efficiency.

Technical Specifications

The PAFE7686ABJ boasts impressive technical specifications that ensure it meets the needs of even the most demanding applications:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Available in a robust package that is suitable for various mounting techniques.
  • Interface: Features a user-friendly interface for easy communication with microcontrollers and other digital systems.

With Texas Instruments' commitment to quality and innovation, the PAFE7686ABJ represents a reliable choice for designers and engineers looking to enhance their products with superior electronic components. Whether for new designs or upgrading existing systems, the PAFE7686ABJ is a component that promises to deliver performance, efficiency, and versatility.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1831 $50.1972
30+ $3.4323 $102.9690
46+ $3.3251 $152.9546
63+ $3.2178 $202.7214
81+ $3.1106 $251.9586
108+ $2.7888 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess