EN
  • EN
  • DE

P3025BZGM

Part No P3025BZGM
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 265927-P3025BZGM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3025BZGM CAD Model

Description

Product P3025BZGM is a high-performance, advanced technology semiconductor device from Texas Instruments, a renowned global leader in the semiconductor industry.

  • Features: Top-tier features that guarantee superior performance, high reliability, and excellent power efficiency.
  • Data Processing: Designed to deliver high-speed and high-precision data processing, making it an ideal choice for applications that require fast and accurate data computations.
  • Voltage Support: Designed to support a wide range of voltages, providing flexibility for use in different system configurations.
  • Power Consumption: Low power consumption; designed to minimize power usage, making it a cost-effective solution for systems that require continuous operation.
  • Performance: Delivers fast and efficient data processing at all times.
  • Safety Features: Robust safety features; built to withstand harsh operating conditions, offering high resistance to temperature fluctuations, voltage spikes, and other environmental stressors.
  • Longevity: Ensures the product's longevity, reducing the need for frequent replacements and thus, lowering system maintenance costs.
  • Integration: Designed for easy integration into various system architectures.
  • Size: Comes in a compact size, allowing for easy installation in space-constrained systems.
  • Communication Interfaces: Supports various communication interfaces, providing seamless connectivity with other system components.
  • Quality: Upholds Texas Instruments' high standards; manufactured using advanced fabrication techniques, ensuring its high quality and reliability.
  • Testing: Undergoes rigorous testing to ensure it meets the company's stringent quality standards and the industry's regulatory requirements.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess