EN
  • EN
  • DE

OPA863SIDBVR

Part No OPA863SIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE-CHANNEL, LOW-POWER, 110-M  /  Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series OPAx863
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 105V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 400 mV
Current - Supply 700µA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA863SIDBVRDKR,296-OPA863SIDBVRTR,296-OPA863SIDBVRCT
Standard Package 3,000
Win Source Part Number 1146251-OPA863SIDBVR
Ultra Librarian 3D Model Ultra Librarian OPA863SIDBVR CAD Model

Description

Introducing the Texas Instruments OPA863SIDBVR Operational Amplifier

The OPA863SIDBVR is a cutting-edge operational amplifier (op-amp) from the renowned manufacturer Texas Instruments (TI), designed to cater to a wide range of applications requiring high-speed and precision signal processing. This high-performance op-amp boasts a unique combination of features that make it an ideal choice for designers looking to enhance their electronic systems.

Key Features and Benefits

  • High-Speed Performance: The OPA863SIDBVR is characterized by its fast settling time and high slew rate, enabling it to handle rapid signal changes with ease. This makes it well-suited for high-speed data acquisition systems, ADC/DAC buffers, and video processing applications.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures signal fidelity, a critical factor for audio amplification, test and measurement equipment, and other precision applications.
  • Wide Bandwidth: The device offers a wide bandwidth, which is essential for maintaining signal integrity across a broad range of frequencies. This feature is particularly beneficial for RF and IF circuits, as well as high-frequency signal amplification.
  • Single-Supply Operation: The OPA863SIDBVR can operate from a single power supply, simplifying power management within the system. This single-supply capability, combined with a wide supply range, allows for flexible integration into various circuit designs.
  • Compact Package: Housed in a small SOT-23-5 package, the op-amp saves valuable board space and is suitable for space-constrained applications.

Applications

The OPA863SIDBVR is versatile and can be deployed in numerous electronic systems. Its applications span from professional audio equipment, where audio quality is paramount, to instrumentation and control systems requiring precise signal conditioning. It is also a top choice for telecommunications equipment, active filters, and any circuit demanding a high-speed, low-distortion op-amp.

Conclusion

Overall, the OPA863SIDBVR from Texas Instruments stands out as a high-performance operational amplifier that meets the needs of modern electronic systems. Its combination of speed, precision, and compact form factor makes it an excellent option for engineers and designers seeking to optimize their signal processing applications. With the OPA863SIDBVR, Texas Instruments continues its tradition of delivering reliable, high-quality components to the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6916 $51.1404
46+ $2.2085 $101.5910
71+ $2.1395 $151.9045
97+ $2.0705 $200.8385
125+ $2.0015 $250.1875
168+ $1.7944 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess