EN
  • EN
  • DE

OPA858QDSGRQ1

Part No OPA858QDSGRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8WSON / J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2000V/µs
Gain Bandwidth Product 5.5 GHz
-3db Bandwidth 1.2 GHz
Current - Input Bias 0.4 pA
Voltage - Input Offset 800 mV
Current - Supply 21mA
Current - Output / Channel 105 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA858QDSGRQ1DKR,296-OPA858QDSGRQ1TR,296-OPA858QDSGRQ1CT
Standard Package 3,000
Win Source Part Number 960700-OPA858QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian OPA858QDSGRQ1 CAD Model

Description

Introducing the OPA858QDSGRQ1 from Texas Instruments

The OPA858QDSGRQ1 is a state-of-the-art operational amplifier designed by Texas Instruments, tailored for automotive and industrial applications. This high-performance device is crafted to meet the rigorous demands of today's advanced electronic systems, offering exceptional speed and precision.

Key Features

  • Wide Bandwidth: The OPA858QDSGRQ1 boasts a wide bandwidth of 5.5 GHz, which ensures high-speed signal processing capabilities, making it ideal for applications requiring fast response times.
  • High Slew Rate: With a high slew rate of 16 V/µs, this operational amplifier can handle rapid changes in input signals without distortion, maintaining signal fidelity.
  • Low Noise Performance: Its low-noise design, with a voltage noise density of 2.9 nV/√Hz, minimizes interference, making it suitable for sensitive applications such as precision measurement and high-end audio.
  • Robust Design: The OPA858QDSGRQ1 is designed to operate over a wide supply range from 3.3 V to 5.5 V, providing flexibility in various circuit designs.

Automotive-Qualified

The product is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. It can withstand harsh environmental conditions and is reliable for use in vehicle electronics such as radar systems, LiDAR, and other sensor interfaces.

Versatile Applications

While the OPA858QDSGRQ1 is optimized for automotive use, its high-performance characteristics also make it suitable for a wide range of industrial applications. These include test and measurement systems, professional audio equipment, active filters, and high-speed data acquisition systems.

Package and Availability

The operational amplifier is available in a compact WSON-8 package, which is conducive to space-constrained applications. The package dimensions and pinout are designed for easy integration into existing designs, providing a straightforward upgrade path for systems requiring enhanced performance.

With its combination of speed, precision, and robustness, the OPA858QDSGRQ1 from Texas Instruments represents a reliable and versatile solution for high-performance signal amplification needs across automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4019 $54.0190
23+ $4.4323 $101.9429
35+ $4.2938 $150.2830
49+ $4.1553 $203.6097
63+ $4.0168 $253.0584
84+ $3.6013 $302.5092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess