EN
  • EN
  • DE

OPA838IDBVR

Part No OPA838IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-6 / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 350V/µs
Gain Bandwidth Product 300 MHz
Current - Input Bias 1.5 µA
Voltage - Input Offset 15 µV
Current - Supply 960µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number OPA838
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846495-OPA838IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA838IDBVR CAD Model

Description

Overview of Product OPA838IDBVR from Texas Instruments

The OPA838IDBVR is a high-performance voltage-feedback operational amplifier designed by Texas Instruments, tailored for a wide range of applications. This op-amp is part of TI's renowned precision amplifier portfolio and is well-suited for tasks requiring a combination of high bandwidth, fast slew rate, and low noise performance.

Key Features

  • High Bandwidth: The device offers a high bandwidth of 56 MHz while maintaining a low power consumption, making it ideal for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 180 V/μs, the OPA838IDBVR ensures rapid response to input signal changes, which is crucial for high-speed amplifiers.
  • Low Noise: It boasts a low voltage noise density of 4.5 nV/√Hz, which makes it an excellent choice for sensitive applications where noise can be a critical factor.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which allows for a wider dynamic range, especially useful in low-voltage applications.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V power supply, simplifying power management in single-supply systems.
  • Compact Package: Housed in an ultra-small, leadless SOT-23 package (DBVR), the OPA838IDBVR is perfect for space-constrained applications.

Applications

The OPA838IDBVR is versatile and can be used in a variety of applications, including:

  • Active filters
  • Data acquisition systems
  • Portable test instruments
  • Audio processing
  • Driving ADCs (Analog-to-Digital Converters)
  • Video and imaging systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA838IDBVR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device's reliability is further backed by Texas Instruments' rigorous testing and quality assurance processes, ensuring that it performs to the highest standards across various temperature ranges and operational conditions.

Whether you're designing a high-speed data acquisition system, an audio interface, or any other application that requires a fast, low-noise operational amplifier, the OPA838IDBVR from Texas Instruments is an excellent choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4952 $52.3320
75+ $1.4006 $105.0450
115+ $1.3533 $155.6295
160+ $1.2587 $201.3920
210+ $1.2114 $254.3940
260+ $1.1640 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess