EN
  • EN
  • DE

OPA830IDBVT

Part No OPA830IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, Single-Supply, Wideband Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 600 V/μs
GBP - Gain Bandwidth Product 110MHz
-3db Bandwidth 310MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.25mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233973-OPA830IDBVT
Manufacturer Homepage www.ti.com
Family Name OPA830
Introduction Date June 24, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Imaging, Video & Vision, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian OPA830IDBVT CAD Model

Description

Product Overview: Texas Instruments OPA830IDBVT

The OPA830IDBVT from Texas Instruments is a high-performance, voltage-feedback operational amplifier designed to offer a perfect balance of speed and precision for a wide array of applications. This compact and efficient op-amp is housed in an SOT-23-5 package, making it an ideal choice for space-constrained applications without compromising on functionality.

Key Features

  • Wide Bandwidth: The OPA830IDBVT boasts a wide bandwidth of 80MHz, providing fast response times and making it suitable for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures high fidelity signal amplification, critical for audio and instrumentation applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 5.5V, which allows for simplified power supply design and is ideal for battery-operated devices.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial in ADC driving or portable communication devices.
  • High Output Current: With the ability to deliver a high output current, this op-amp can drive a wide range of loads, making it versatile for both consumer and industrial applications.
  • Low Noise: The OPA830IDBVT features low voltage noise density, which makes it an excellent choice for sensitive applications such as medical instrumentation and precision measurement equipment.

Applications

The OPA830IDBVT is well-suited for a variety of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • Video and RF amplification
  • Audio processing
  • Test and measurement equipment
  • Portable communication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA830IDBVT is no exception. It is designed and manufactured to meet the high standards expected from industry-leading semiconductor products, ensuring consistent performance and durability across various conditions.

Whether you're designing a high-speed data acquisition system, a precision audio interface, or any other application requiring a high-performance op-amp, the OPA830IDBVT from Texas Instruments is a choice that promises to deliver both efficiency and excellence.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1628 $51.9072
50+ $2.0260 $101.3000
77+ $1.9575 $150.7275
110+ $1.8206 $200.2660
143+ $1.7522 $250.5646
179+ $1.6837 $301.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess