EN
  • EN
  • DE

OPA827AIDGKR

Part No OPA827AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 22MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 28 V/μs
Gain Bandwidth Product (GBP) 22MHz
Current - Input Bias 15pA
Voltage - Input Offset 75μV
Operating Supply Current 4.8mA
Channel Output Current 30mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1085141-OPA827AIDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA827AIDGKR CAD Model

Description

Product Overview: OPA827AIDGKR by Texas Instruments

The OPA827AIDGKR is a high-performance JFET operational amplifier designed by Texas Instruments to cater to a wide array of applications requiring precision and low noise. This amplifier is an ideal choice for professional audio equipment, test and measurement instruments, and high-fidelity signal processing due to its outstanding combination of features.

Key Features

  • Low Noise Performance: The OPA827AIDGKR boasts a low voltage noise density of 4.5 nV/√Hz at 1 kHz, which is crucial for applications that demand high signal fidelity and minimal interference.
  • High Speed: With a slew rate of 22 V/µs, this operational amplifier can handle fast signal transitions, making it suitable for high-speed amplifiers and filters.
  • Wide Bandwidth: It offers a wide bandwidth of 33 MHz at a gain of +1, ensuring that signals are amplified with high fidelity across a broad frequency range.
  • Low Offset Voltage: The device features a low offset voltage of 750 µV (max), which enhances the precision of the amplified signal.
  • High Open-Loop Gain: With a high open-loop gain of 134 dB, the OPA827AIDGKR provides excellent linearity for precision applications.

Applications

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters
  • Photodiode Amplification
  • Analog-to-Digital Converter (ADC) Driver

Package and Reliability

The OPA827AIDGKR comes in an 8-pin MSOP PowerPAD package that is not only space-saving but also offers enhanced thermal performance. The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in various environments.

Quality and Support

Texas Instruments is known for its commitment to quality, and the OPA827AIDGKR is backed by rigorous testing and validation to meet high standards. Additionally, TI provides extensive technical support and resources, including datasheets, reference designs, and simulation tools to facilitate the integration of this op-amp into your projects.

With its impressive specifications and support from Texas Instruments, the OPA827AIDGKR is a top-tier choice for designers looking to enhance their systems with a reliable and high-quality operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6805 $50.6805
3+ $41.5840 $124.7520
4+ $40.2845 $161.1380
6+ $38.9850 $233.9100
7+ $37.6855 $263.7985
9+ $33.7870 $304.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess