EN
  • EN
  • DE

OPA692IDRG4

Part No OPA692IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Fixed Gain Buffer Amplifier with Disable 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 280 MHz
Bandwidth 280 MHz
Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 40 µA
Input Offset Voltage (Vos) 5 V
Lead Free Contains Lead
Max Dual Supply Voltage 12 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 5.1 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 5.1 mA
Output Current 190 mA
Output Current per Channel 190 mA
Power Supply Rejection Ratio (PSRR) 52 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 2000 V/µs
Supply Type Dual, Single
Weight 75.891673 mg
Win Source Part Number 1013082-OPA692IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA692IDRG4 CAD Model

Description

Overview of Texas Instruments OPA692IDRG4

The OPA692IDRG4 is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments to cater to a wide range of applications requiring high bandwidth and fast slew rate. This operational amplifier is characterized by its exceptional speed and performance, making it an ideal choice for video processing, communication systems, and test equipment.

Key Features

  • High Bandwidth: The OPA692IDRG4 offers a wide bandwidth of 430 MHz at a gain of +2, which is essential for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 2200 V/µs, this op-amp can handle rapid changes in input signals, ensuring minimal signal distortion and better performance in time-critical applications.
  • Low Distortion: The device provides excellent video performance with a low differential gain and phase error, making it suitable for high-resolution video systems.
  • Single Supply Operation: It can operate with a single supply voltage ranging from +5V to +12V, simplifying the power supply design.
  • Output Disable Feature: This feature allows the output stage to be effectively disconnected from the load, which can be useful for multiplexing and for power conservation in battery-operated devices.
  • Robust Design: The OPA692IDRG4 is designed to be stable over a range of load conditions, ensuring reliable performance across various applications.

Applications

The OPA692IDRG4's versatility allows it to be used in a multitude of applications, including:

  • Professional video electronics
  • Communication systems such as IF amplifiers and ADC drivers
  • Test equipment and instrumentation
  • Active filters and data acquisition systems

Package and Quality

The OPA692IDRG4 is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the product is designed to meet the rigorous demands of the industrial and commercial markets it serves.

In summary, the OPA692IDRG4 from Texas Instruments is a versatile, high-speed operational amplifier that offers designers a balance of speed, performance, and functionality, making it a go-to component for a wide array of fast signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess