EN
  • EN
  • DE
  • IT

OPA656TDB2

Part No OPA656TDB2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP DIE / Op Amp Wideband Amplifier 7-Pin Bare Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General
Package Die
Manufacturer Package Die
Win Source Part Number 791026-OPA656TDB2
Popularity Medium
Supply and Demand Status Limited
Family Name OPA656TD
Introduction Date March 26, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA656TDB2 CAD Model

Description

The OPA656TDB2 is a high-performance, wideband operational amplifier from Texas Instruments that combines a very high transimpedance bandwidth with a low input bias current. This operational amplifier is designed to meet the needs of a wide array of high-speed applications, including test and measurement systems, optical networks, and video processing.

Key Features

  • High Transimpedance Bandwidth: The OPA656TDB2 offers an impressive bandwidth that ensures high-speed operation, making it suitable for applications requiring fast signal acquisition and processing.
  • Low Input Bias Current: With its low input bias current, this operational amplifier minimizes errors in applications with high source impedance, ensuring signal integrity and accuracy.
  • Wide Supply Range: The device can operate from a single +5V to +12V supply, or from dual supplies of ±2.5V to ±6V, providing flexibility in various circuit designs.
  • High Output Drive Capability: The OPA656TDB2 can deliver a high level of output current, which is beneficial when driving heavy loads or high-speed analog-to-digital converters (ADCs).
  • Stable with High Capacitive Loads: It is designed to be stable even with capacitive loads, making it a robust choice for a variety of applications.

Applications

The OPA656TDB2 is ideal for a range of applications that require high-speed and precise signal amplification, such as:

  • Photodiode amplifiers
  • Optical receivers
  • Test and measurement equipment
  • Video and imaging systems
  • Professional audio equipment
  • High-speed data acquisition systems

Package and Quality

The OPA656TDB2 comes in a robust package that ensures long-term reliability and performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for manufacturing and testing.

For designers and engineers looking for an op-amp that delivers high-speed performance with reliability, the OPA656TDB2 from Texas Instruments is an excellent choice that combines advanced features with versatile application potential.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess