EN
  • EN
  • DE

OPA643NB

Part No OPA643NB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband Low Distortion, High Gain OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233886-OPA643NB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA643NB CAD Model

Description

Introducing the OPA643NB: High-Speed, Voltage-Feedback Operational Amplifier from Texas Instruments

The OPA643NB is a state-of-the-art voltage-feedback operational amplifier designed by Texas Instruments, a leader in semiconductor technology. This operational amplifier combines high-speed performance with impressive accuracy, making it an ideal choice for a wide array of applications, including video processing, communication systems, and test equipment.

With its fast settling time and high slew rate, the OPA643NB is optimized for dynamic signal processing where rapid and precise response is critical. The device features a wide bandwidth, which ensures the faithful amplification of high-frequency signals without significant attenuation or phase distortion. This makes it particularly suitable for high-definition video amplification and high-speed data acquisition systems.

Key Features of the OPA643NB:

  • High Speed: The OPA643NB boasts a swift slew rate and a wide bandwidth, which allows for quick and accurate signal processing.
  • Low Distortion: With its low harmonic distortion, the OPA643NB ensures the integrity of the signal is maintained, making it perfect for audio and video applications.
  • Low Noise: The operational amplifier has been engineered to have a low noise floor, thereby improving the signal-to-noise ratio of the systems it is used in.
  • Flexible Supply: It operates over a wide supply range, accommodating various application requirements and simplifying power management in complex systems.
  • Robust Output Drive: The OPA643NB is capable of driving heavy loads, which is essential for applications that require a high output current.

Moreover, the OPA643NB comes in a compact package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, and with Texas Instruments' commitment to quality, you can expect consistent operation over the product's lifetime.

Whether you're designing a professional-grade video system, a high-speed data acquisition setup, or any other application that demands high-performance signal amplification, the OPA643NB from Texas Instruments is a component that stands out for its speed, precision, and reliability.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team to ensure the OPA643NB meets your project requirements.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess