EN
  • EN
  • DE

OPA607IDCKT

Part No OPA607IDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT SC70-6 / CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 24V/µs
Gain Bandwidth Product 50 MHz
-3db Bandwidth 9 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 120 µV
Current - Supply 900µA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number OPA607
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA607IDCKTCT,296-OPA607IDCKTTR,296-OPA607IDCKTDKR
Standard Package 250
Win Source Part Number 975825-OPA607IDCKT
Ultra Librarian 3D Model Ultra Librarian OPA607IDCKT CAD Model

Description

Product Overview: Texas Instruments OPA607IDCKT

The OPA607IDCKT is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide array of applications that require accurate signal conditioning and amplification. This op-amp is part of TI's renowned portfolio of analog ICs, known for their reliability and cutting-edge performance.

Key Features

  • High Precision: The OPA607IDCKT offers excellent accuracy with low offset voltage and drift, ensuring that the amplified signals maintain their integrity over a range of operating conditions.
  • Wide Bandwidth: With a bandwidth of 10MHz, this operational amplifier is capable of handling high-speed signals, making it suitable for fast data acquisition systems, filters, and high-performance audio applications.
  • Low Noise: The device boasts a low noise density, which is critical for applications that demand signal clarity, such as precision instrumentation and medical equipment.
  • Rail-to-Rail Output: The OPA607IDCKT can swing its output voltage very close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Single-Supply Operation: It operates from a single power supply ranging from 4.5V to 5.5V, simplifying power management in embedded systems.
  • Robust Design: The operational amplifier is designed to be robust against electrostatic discharge (ESD) events, enhancing its reliability in various environments.

Applications

The versatile nature of the OPA607IDCKT makes it an excellent choice for a broad spectrum of applications, including:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Professional Audio Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Active Filter Circuits
  • Precision Analog Systems

Packaging and Availability

The OPA607IDCKT comes in a compact SC-70 package, which is ideal for space-constrained applications. It is available for purchase through Texas Instruments' official distributors, ensuring easy accessibility for designers and manufacturers worldwide.

Conclusion

With its high precision, wide bandwidth, low noise levels, and robust design, the OPA607IDCKT from Texas Instruments stands out as an exceptional choice for engineers looking to enhance the performance of their analog systems. Its suitability for a wide range of applications makes it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8657 $51.9420
145+ $0.7104 $103.0080
220+ $0.6882 $151.4040
305+ $0.6660 $203.1300
390+ $0.6438 $251.0820
520+ $0.5772 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,988 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess