EN
  • EN
  • DE

OPA567AIRHGTG4

Part No OPA567AIRHGTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 2.4A
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-VQFN (5x5)
Win Source Part Number 1085060-OPA567AIRHGTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian OPA567AIRHGTG4 CAD Model

Description

Product Overview

The Texas Instruments OPA567AIRHGTG4 is a high-performance, power operational amplifier designed for a wide range of applications requiring high output current with thermal protection. It is a robust component that is capable of delivering an impressive output current of up to 1.6A while maintaining precision and efficiency. This makes it an ideal choice for motor drives, audio applications, power supplies, and other demanding systems.

Key Features

  • High Output Current: The OPA567AIRHGTG4 can provide up to 1.6A of continuous output current, which is suitable for driving a variety of heavy loads.
  • Wide Supply Range: It operates over a wide supply range of ±10V to ±35V, or a single supply of 20V to 70V, offering flexibility in design for different voltage requirements.
  • Thermal Shutdown: The device includes an internal thermal shutdown feature that protects it from overheating, ensuring reliable operation under high-current conditions.
  • Adjustable Current Limit: Designers can set an external resistor to adjust the current limit, providing additional protection for the amplifier and the load.
  • High Slew Rate: With a slew rate of 10 V/µs, the OPA567AIRHGTG4 can handle fast signal transitions, making it suitable for high-speed amplification tasks.

Applications

  • Motor Control Circuits
  • Audio Amplification
  • Power Supplies
  • Actuator Drives
  • Transducer Amplification

Package and Quality

The OPA567AIRHGTG4 comes in a compact 7.8 mm × 4.4 mm, 20-pin HTSSOP (PowerPAD™) package, which is designed to enhance thermal performance and reduce the PCB footprint. The PowerPAD™ package allows for efficient heat dissipation, which is critical for maintaining the amplifier's performance and longevity.

As with all Texas Instruments products, the OPA567AIRHGTG4 is manufactured to high standards, ensuring reliability and performance consistency. It is a testament to Texas Instruments' commitment to providing high-quality components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7068 $77.7068
2+ $63.7594 $127.5188
3+ $61.7670 $185.3010
4+ $59.7745 $239.0980
5+ $57.7820 $288.9100
6+ $51.8046 $310.8276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess