EN
  • EN
  • DE

OPA547TG3

Part No OPA547TG3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 1 mV
Current - Supply 10mA
Current - Output / Channel 750 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-220-7 Formed Leads
Supplier Device Package TO-220-7
Base Product Number OPA547
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651146-OPA547TG3
Ultra Librarian 3D Model Ultra Librarian OPA547TG3 CAD Model

Description

Overview of Texas Instruments OPA547TG3

The OPA547TG3 from Texas Instruments is a high-voltage, high-current operational amplifier designed for a multitude of applications requiring a robust power management solution. This versatile op-amp can deliver up to 500mA of output current and is capable of operating with supply voltages up to ±30V. Its impressive power capabilities make it an ideal choice for motor drives, audio amplifiers, and a host of other power-hungry applications.

Key Features

  • High Output Current: The OPA547TG3 can deliver a continuous output current of 500mA, making it suitable for driving a wide range of loads.
  • Wide Supply Range: With an operational supply voltage range of ±10V to ±30V, it provides designers with the flexibility needed for various circuit configurations.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, ensuring reliable operation under strenuous conditions.
  • Adjustable Current Limit: Users can set the output current limit to a desired level via an external resistor, providing additional control over the power management.
  • High Performance: The OPA547TG3 boasts a wide bandwidth and low distortion, making it perfect for high-fidelity audio applications and precision instrumentation.

Applications

Thanks to its robust power output and versatile design, the OPA547TG3 from Texas Instruments is suitable for a broad range of applications. Some of the most common uses include:

  • Power supply control circuits
  • Motor drivers for printers, robotics, and other industrial equipment
  • Audio amplifiers for professional and consumer audio systems
  • Servo amplifiers and valve controls in automation systems
  • Actuator drives in aerospace and defense applications

Package and Quality

The OPA547TG3 comes in a TO-220 package, known for its excellent power dissipation capabilities. Texas Instruments' commitment to quality ensures that each unit is manufactured to the highest standards, providing reliable and consistent performance for critical applications.

Overall, the OPA547TG3 operational amplifier is a testament to Texas Instruments' dedication to providing high-quality, durable, and flexible components for advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1561 $72.4683
6+ $19.8204 $118.9224
8+ $19.2010 $153.6080
11+ $18.5816 $204.3976
14+ $17.9622 $251.4708
19+ $16.1040 $305.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess