EN
  • EN
  • DE

OPA544F/500G3

Part No OPA544F/500G3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 1.4MHZ DDPAK / Op Amp Single High Output Current Amplifier ±35V 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Power
Number of Circuits 1
SR - Slew Rate 8 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 15pA
Voltage - Input Offset 1mV
Operating Supply Current 12mA
Output Current per Channel 4A
Dual Supply Voltage (±) 20 V ~ 70 V, ±10 V ~ 35 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 791022-OPA544F/500G3
Popularity Medium
Supply and Demand Status Limited
Family Name OPA544
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA544F/500G3 CAD Model

Description

The OPA544F/500G3 is a high-voltage, high-current operational amplifier designed and manufactured by Texas Instruments. This power op-amp is capable of delivering excellent performance for a wide range of applications, including driving power transducers, actuators, and other high-power devices. Its robust design allows it to handle applications requiring up to 60V and continuous output currents up to 2A, making it an ideal choice for industrial, automotive, and consumer markets.

Key Features

  • High Output Current: The OPA544F/500G3 is capable of delivering a continuous output current of 2A, which can be an essential feature for driving heavy loads.
  • Wide Supply Range: It operates over a wide supply range of ±10V to ±30V, offering flexibility in various power supply configurations.
  • Thermal Protection: The device includes internal thermal shutdown protection that helps to prevent damage from overheating, ensuring reliable operation under strenuous conditions.
  • Adjustable Current Limit: Users can set the output current limit by simply adding an external resistor, which provides control over the current delivered to the load.
  • High Slew Rate: With a slew rate of 10V/µs, the OPA544F/500G3 can handle fast signal transitions, making it suitable for audio amplification and other applications requiring quick response times.

Applications

The versatility of the OPA544F/500G3 makes it a suitable choice for a variety of applications, including:

  • Power supply control circuits
  • Motor control drivers
  • Audio amplifiers
  • Transducer drivers
  • Actuator drivers
  • Analog control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA544F/500G3 is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance. The device is available in a TO-220 form factor, which is known for its ease of mounting and excellent thermal characteristics.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess