EN
  • EN
  • DE

OPA4992IPWR

Part No OPA4992IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 40-V, QUAD 10-MHZ, RAIL-TO-RAIL / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 32V/µs
Gain Bandwidth Product 10.6 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 mV
Current - Supply 2.4mA (x4 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA4992IPWRTR,296-OPA4992IPWRCT,296-OPA4992IPWRDKR
Standard Package 3,000
Win Source Part Number 1319859-OPA4992IPWR
Ultra Librarian 3D Model Ultra Librarian OPA4992IPWR CAD Model

Description

Product Overview: Texas Instruments OPA4992IPWR

The OPA4992IPWR from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet the rigorous demands of modern electronic applications. This precision op-amp is available in a TSSOP-14 (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications while providing excellent thermal performance.

Key Features

  • Low Distortion: The OPA4992IPWR boasts exceptionally low harmonic distortion, making it ideal for high-fidelity audio applications and other signal processing tasks that require clean amplification.
  • High Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring that signals are amplified accurately without loss of fidelity or speed.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for precision instrumentation, medical equipment, and other applications where signal integrity is paramount.
  • Single-Supply Operation: This operational amplifier is capable of single-supply operation, simplifying power supply design and making it compatible with a variety of systems.
  • Robust Output Drive: The OPA4992IPWR can deliver a robust output drive, capable of driving heavy loads while maintaining stability and performance.

Applications

The versatility of the OPA4992IPWR makes it suitable for a wide array of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filter Blocks
  • Analog-to-Digital Converter (ADC) Driver
  • Medical Imaging Devices
  • Telecommunications Infrastructure

Technical Specifications

The OPA4992IPWR operates within a supply voltage range of ±2.25V to ±18V, providing designers with flexibility in various circuit configurations. The operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.

When choosing the OPA4992IPWR, engineers and designers can expect a balance of performance, power efficiency, and reliability, backed by Texas Instruments' reputation for high-quality semiconductor products. Whether for professional audio, precision instrumentation, or any other application requiring a high-quality operational amplifier, the OPA4992IPWR is an excellent choice that combines functionality and performance in a compact, efficient package.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3762 $50.6430
37+ $2.7702 $102.4974
56+ $2.6836 $150.2816
78+ $2.5971 $202.5738
100+ $2.5105 $251.0500
134+ $2.2508 $301.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess