EN
  • EN
  • DE

OPA462IDDA

Part No OPA462IDDA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRC 8SOPWRPAD / General Purpose Amplifier 1 Circuit 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 25V/µs
Gain Bandwidth Product 6.5 MHz
Current - Input Bias 1.4 pA
Voltage - Input Offset 200 µV
Current - Supply 3.2mA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 12 V
Voltage - Supply Span (Max) 180 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number OPA462
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1339684-OPA462IDDA
Ultra Librarian 3D Model Ultra Librarian OPA462IDDA CAD Model

Description

The Texas Instruments OPA462IDDA is a robust, high-voltage operational amplifier designed to operate over a wide supply range and with excellent thermal performance. It is an ideal choice for driving a wide range of output loads and is commonly used in industrial, test, and measurement applications.

Key Features

  • Wide Supply Range: The OPA462 operates from a single or dual supply voltage, which can range from ±10V to ±50V, or +20V to +100V, enabling it to handle a variety of high-voltage applications with ease.
  • High Output Current: This amplifier is capable of delivering a continuous output current of up to 50mA, making it suitable for driving capacitive loads or providing high levels of output power.
  • Thermal Protection: The OPA462IDDA includes a thermal shutdown feature, which protects the device from overheating. This ensures reliable performance and longevity even under strenuous conditions.
  • Robust Design: With its wide temperature range operation from -40°C to +125°C, the OPA462IDDA is designed to perform in extreme environments, providing consistent results regardless of external conditions.

Applications

The versatility of the OPA462IDDA makes it suitable for a variety of high-voltage applications, including:

  • Power supplies
  • Test and measurement equipment
  • Piezoelectric transducer drivers
  • High-voltage signal amplification
  • Audio amplifiers
  • Industrial process controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA462IDDA is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance over its lifespan. The device comes in a compact 8-pin SOIC package, which allows for efficient use of board space in design layouts.

In summary, the OPA462IDDA from Texas Instruments is a high-voltage, high-performance operational amplifier that provides a combination of versatility, robustness, and reliability, making it an excellent choice for designers looking to enhance their high-voltage system capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess