EN
  • EN
  • DE

OPA452TA-1G3

Part No OPA452TA-1G3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.8MHZ TO220-7 / Op Amp Single High Voltage Amplifier ±40V 7-Pin(7+Tab) PFM Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 1.8MHz
Current - Input Bias 7pA
Voltage - Input Offset 1mV
Operating Supply Current 5.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 20 V ~ 80 V, ±10 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 791017-OPA452TA-1G3
Popularity Medium
Supply and Demand Status Balance
Family Name OPA452
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OPA452TA-1G3 CAD Model

Description

The OPA452TA-1G3 is a robust, high-voltage, high-current operational amplifier designed and manufactured by Texas Instruments. This operational amplifier (op-amp) is part of TI's OPAx52 series, known for their reliability and performance in demanding applications. The OPA452TA-1G3 is specifically engineered to cater to requirements that necessitate a wide supply voltage range and high output current capability.

Key Features

  • Wide Supply Range: The device operates with a supply voltage range from 10V to 60V, making it versatile for various applications, from industrial automation to audio amplification.
  • High Output Current: It is capable of delivering a continuous output current of up to 50mA, with the ability to handle peak currents significantly higher, which is ideal for driving heavy loads.
  • Thermal Protection: The OPA452TA-1G3 comes with built-in thermal shutdown protection, ensuring the device operates within safe temperature ranges and prevents damage from overheating.
  • Robust Output Stage: The output stage of the op-amp is protected against short circuits, adding a layer of reliability in challenging electrical environments.
  • Wide Temperature Range: It can operate over an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The OPA452TA-1G3 is designed for a variety of applications where high voltage and current are required. It is commonly used in:

  • Power supplies
  • Motor control circuits
  • Transducer amplifiers
  • Audio amplification systems
  • Test and measurement equipment

Package and Quality

The OPA452TA-1G3 is provided in a TO-220-7 form factor, which is a through-hole package that allows for easy mounting on printed circuit boards. The package is designed to optimize heat dissipation, which is critical for maintaining performance and longevity in high-power applications. Furthermore, the product meets Texas Instruments' stringent quality standards, ensuring reliability and consistency for users integrating the OPA452TA-1G3 into their systems.

Conclusion

With its combination of high voltage and current capabilities, thermal protection, and robust design, the OPA452TA-1G3 from Texas Instruments stands out as an exceptional choice for engineers and designers looking for an operational amplifier that can handle tough conditions while delivering consistent performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess