EN
  • EN
  • DE

OPA452FA/500G3

Part No OPA452FA/500G3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.8MHZ DDPAK / Op Amp Single High Voltage Amplifier ±40V 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 1.8MHz
Current - Input Bias 7pA
Voltage - Input Offset 1mV
Operating Supply Current 5.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 20 V ~ 80 V, ±10 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 791016-OPA452FA/500G3
Popularity Medium
Supply and Demand Status Limited
Family Name OPA452
Introduction Date June 22, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA452FA/500G3 CAD Model

Description

The OPA452FA/500G3 is a high-voltage, high-current operational amplifier designed and manufactured by Texas Instruments. This robust op-amp is capable of operating with supply voltages up to ±30V, and it delivers an output current of 50mA with the ability to drive capacitive loads effectively. It is an ideal choice for a wide range of applications, including motor control, test equipment, and power supply control.

Key Features

  • High Voltage Operation: The OPA452FA/500G3 operates with a wide supply range of ±10V to ±30V, making it versatile for various high-voltage applications.
  • Output Current: It can deliver a continuous output current of 50mA, which is suitable for driving a range of loads.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating, ensuring reliable performance and longevity.
  • Wide Bandwidth: With a bandwidth of 1.5MHz, this operational amplifier can handle a variety of signals without significant distortion.
  • Robust Package: The OPA452FA/500G3 is available in a TO-3 package, known for its durability and excellent thermal performance.

Applications

The versatile nature of the OPA452FA/500G3 makes it suitable for a range of industrial and commercial applications:

  • Motor control circuits
  • Power supplies and converters
  • Test and measurement equipment
  • Audio amplification
  • Servo amplifiers
  • Transducer amplifiers

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA452FA/500G3 is no exception. The device undergoes rigorous testing to ensure it meets the high standards expected from industrial-grade components. With its combination of high-voltage operation, substantial output current, and thermal protection, the OPA452FA/500G3 stands out as a reliable choice for demanding applications that require a robust operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess