EN
  • EN
  • DE

OPA4388IDR

Part No OPA4388IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA4388
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-53511-1, 296-53511-2, 296-53511-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929666-OPA4388IDR
Ultra Librarian 3D Model Ultra Librarian OPA4388IDR CAD Model

Description

The Texas Instruments OPA4388IDR is a precision operational amplifier that offers a perfect blend of performance and flexibility, making it an ideal choice for a wide range of applications. This device is part of TI's renowned portfolio of operational amplifiers designed to meet the demands of modern electronic circuits.

Key Features

  • High Precision: The OPA4388IDR boasts a low offset voltage and drift, ensuring high accuracy in measurement and control systems.
  • Wide Supply Range: It operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V, accommodating various power requirements.
  • Low Noise: With its low-noise characteristics, the OPA4388IDR is suitable for high-fidelity audio applications and other noise-sensitive electronic systems.
  • Quad-Channel Configuration: This device integrates four independent op-amps in a single package, providing design compactness and reducing the overall part count.
  • Rail-to-Rail Output: The amplifier offers rail-to-rail output swing, which maximizes the dynamic range in battery-powered and single-supply applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for portable and battery-operated equipment.

Applications

The OPA4388IDR is versatile and can be used in various applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Audio processing
  • Sensor amplification and conditioning
  • Test and measurement equipment

Quality and Reliability

As with all Texas Instruments products, the OPA4388IDR is manufactured to the highest quality standards, ensuring reliability and performance consistency. It comes in a compact 14-pin SOIC package, making it easy to integrate into various circuit designs.

In conclusion, the OPA4388IDR from Texas Instruments is a high-precision, low-power, quad-channel operational amplifier that delivers exceptional performance for a multitude of applications. Its robust feature set and dependable operation make it a go-to solution for engineers and designers looking for a reliable amplification component.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1506 $53.9578
30+ $3.4056 $102.1680
46+ $3.2992 $151.7632
63+ $3.1927 $201.1401
82+ $3.0863 $253.0766
109+ $2.7670 $301.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,678 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess