EN
  • EN
  • DE

TPS2223ADB

Part No TPS2223ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTRFACE SWITCH 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 033678-TPS2223ADB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2223ADB CAD Model

Description

Product Overview: TPS2223ADB from Texas Instruments

The TPS2223ADB is a high-performance, dual-slot PC Card power-interface switch crafted by Texas Instruments to facilitate the supply and management of power to two PC Cards or CardBus cards. This advanced component is designed to meet the stringent requirements of portable computing and communication devices, ensuring reliable and efficient power distribution for various applications.

Key Features

  • Dual-Slot Configuration: The TPS2223ADB is capable of supporting two independent slots, making it an ideal choice for systems that need to accommodate multiple PC Cards simultaneously.
  • Integrated 3.3V/5V Regulators: This device comes with built-in regulators that provide selectable 3.3V or 5V outputs, ensuring compatibility with a wide range of PC Card standards.
  • Short-Circuit and Thermal Protection: Safety is a priority, and the TPS2223ADB includes protection mechanisms to guard against overcurrent events and overheating, thereby preserving the integrity of the system and connected cards.
  • Low Quiescent Current: With its focus on power efficiency, the TPS2223ADB boasts a low quiescent current, which is particularly beneficial for battery-powered devices.
  • Independent Power Control: Each slot is equipped with independent power control, allowing for precise management and distribution of power to each PC Card.

Applications

The versatility of the TPS2223ADB makes it suitable for a variety of applications, particularly in the realm of portable computing. It is commonly used in:

  • Notebook computers
  • Portable docking stations
  • Mobile communication devices

Technical Specifications

The TPS2223ADB operates over a wide input voltage range and is available in a compact SSOP (Shrink Small Outline Package) with the following specifications:

  • Input Voltage Range: 3.0V to 5.5V
  • Output Current: Up to 1A per slot
  • Package: 24-pin SSOP
  • Operating Temperature Range: -40°C to 85°C

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS2223ADB represents a blend of performance, reliability, and innovation. It is engineered to meet the evolving demands of modern portable electronic devices, ensuring seamless operation and longevity.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2850 $52.5600
38+ $2.6954 $102.4252
58+ $2.6111 $151.4438
80+ $2.5269 $202.1520
103+ $2.4427 $251.5981
137+ $2.1900 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess